Molex Electronic Connector 35155-0400

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
340-35155-0400
Electronic Connector 340-35155-0400
Board Connector, 4 Contact(s), 1 Row(s), Female, Straight, 0.098 inch Pitch, Crimp Terminal, Latch, Natural Insulator, Receptacle, Product overview: 35155-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35155-0400 can be used for catalog matching and distributor lookup.

Board Connector, 4 Contact(s), 1 Row(s), Female, Straight, 0.098 inch Pitch, Crimp Terminal, Latch, Natural Insulator, Receptacle, Product overview: 35155-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35155-0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 35155-0400 - 1217483-35155-0400 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 35155-0400
1217483-35155-0400
Circular Connectors - Circular Connectors - Housings - 35155-0400 1217483-35155-0400
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217483-35155-0400 Number of Positions: 4 Pitch: 2.5 mm Number of Rows: 1 Termination: Crimp Voltage Rating: 250 V Number of Contacts: 4 Gender: Receptacle Length: 12.5 mm Housing Material: Polyester Orientation: Straight Housing Color: Natural Contact Gender: Female Width: 6.42 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0351550400; 351550400; Country of Origin: KR Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 10.5 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Ambient Temperature Range High: 105 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217483-35155-0400
Number of Positions: 4
Pitch: 2.5 mm
Number of Rows: 1
Termination: Crimp
Voltage Rating: 250 V
Number of Contacts: 4
Gender: Receptacle
Length: 12.5 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Natural
Contact Gender: Female
Width: 6.42 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0351550400; 351550400;
Country of Origin: KR
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 10.5 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Ambient Temperature Range High: 105 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35155-0400 340-35155-0400 1217483-35155-0400
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 35155-0400
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details