Molex Circular Connectors - Circular Connectors - Housings - 35155-0200 35155-0200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 35155-0200 - 1191450-35155-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 35155-0200
1191450-35155-0200
Circular Connectors - Circular Connectors - Housings - 35155-0200 1191450-35155-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191450-35155-0200 Packaging: Bulk Number of Positions: 2 Pitch: 2.5 mm Number of Rows: 1 Number of Contacts: 2 Gender: Receptacle Length: 7.5 mm Housing Material: Polyester Orientation: Straight Housing Color: Natural Contact Gender: Female Width: 6.42 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0351550200; 35155-0200.; 351550200; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 10.5 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191450-35155-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 2.5 mm
Number of Rows: 1
Number of Contacts: 2
Gender: Receptacle
Length: 7.5 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Natural
Contact Gender: Female
Width: 6.42 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0351550200; 35155-0200.; 351550200;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 10.5 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
Electronic Connector
340-35155-0200
Electronic Connector 340-35155-0200
Board Connector, 2 Contact(s), 1 Row(s), Female, Straight, 0.098 inch Pitch, Crimp Terminal, Latch, Natural Insulator, Receptacle, Product overview: 35155-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35155-0200 can be used for catalog matching and distributor lookup.

Board Connector, 2 Contact(s), 1 Row(s), Female, Straight, 0.098 inch Pitch, Crimp Terminal, Latch, Natural Insulator, Receptacle, Product overview: 35155-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35155-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hous Rohs Compliant Molex - 91M9109 - Newark, An Avnet Company
Chicago, IL, United States
Hous Rohs Compliant Molex
91M9109
Hous Rohs Compliant Molex 91M9109
HOUS ROHS COMPLIANT: YES

HOUS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35155-0200 1191450-35155-0200 340-35155-0200 91M9109
Product Name Circular Connectors - Circular Connectors - Housings - 35155-0200 Electronic Connector Hous Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7.5A 250V Electronic Connector - 436-1-207216-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details