Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 35151-0410

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.2mm; For Use With:Molex VersaBlade 35745, 35746, 35747, 35748 Series Pin & Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.2mm; For Use With:Molex VersaBlade 35745, 35746, 35747, 35748 Series Pin & Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 29AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
29AH8750
Connector Housing, Rcpt, 4Pos; Product Range Molex 29AH8750
CONNECTOR HOUSING, RCPT, 4POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.2mm; For Use With:Molex VersaBlade 35745, 35746, 35747, 35748 Series Pin & Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:6.2mm; For Use With:Molex VersaBlade 35745, 35746, 35747, 35748 Series Pin & Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH8750
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details