Molex Circular Connectors - Circular Connectors - Housings - 35151-0314 35151-0314

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010304-35151-0314 Packaging: Bulk Number of Positions: 3 Pitch: 7.3 mm Color: Blue Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Length: 22.4 mm Housing Material: Polybutylene Orientation: Straight Housing Color: Blue Insulation Material: PBT Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 35150-0300; 50-36-1685; 50-36-1743; DF22A-2EP-7.92C; DF22A-3EP-7.92C03515 10314; 351510314; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 28.8 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010304-35151-0314 Packaging: Bulk Number of Positions: 3 Pitch: 7.3 mm Color: Blue Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Length: 22.4 mm Housing Material: Polybutylene Orientation: Straight Housing Color: Blue Insulation Material: PBT Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 35150-0300; 50-36-1685; 50-36-1743; DF22A-2EP-7.92C; DF22A-3EP-7.92C03515 10314; 351510314; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 28.8 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 35151-0314 - 1010304-35151-0314 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 35151-0314
1010304-35151-0314
Circular Connectors - Circular Connectors - Housings - 35151-0314 1010304-35151-0314
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010304-35151-0314 Packaging: Bulk Number of Positions: 3 Pitch: 7.3 mm Color: Blue Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Length: 22.4 mm Housing Material: Polybutylene Orientation: Straight Housing Color: Blue Insulation Material: PBT Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 35150-0300; 50-36-1685; 50-36-1743; DF22A-2EP-7.92C; DF22A-3EP-7.92C03515 10314; 351510314; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 28.8 mm Mount: Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010304-35151-0314
Packaging: Bulk
Number of Positions: 3
Pitch: 7.3 mm
Color: Blue
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Length: 22.4 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: Blue
Insulation Material: PBT
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 35150-0300; 50-36-1685; 50-36-1743; DF22A-2EP-7.92C; DF22A-3EP-7.92C0351510314; 351510314;
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 28.8 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Electronic Connector
340-35151-0314
Electronic Connector 340-35151-0314
Conn Housing RCP 3 POS 7.3mm Crimp ST Cable Mount Blue VersaBlade™ Bag Product overview: 35151-0314 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35151-0314 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS 7.3mm Crimp ST Cable Mount Blue VersaBlade™ Bag Product overview: 35151-0314 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35151-0314 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Audio & Video, Unreviewed - 35151-0314 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
35151-0314
Connectors Audio & Video, Unreviewed 35151-0314
1.80MM W/W RCPT 3CKT

1.80MM W/W RCPT 3CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,cable Mount,plg/rcp,3 Contacts,0.287 Pitch,polarized Lck Molex - 91M9104 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plg/rcp,3 Contacts,0.287 Pitch,polarized Lck Molex
91M9104
Header Connector,cable Mount,plg/rcp,3 Contacts,0.287 Pitch,polarized Lck Molex 91M9104
Header Connector,Cable Mount,PLG/RCP,3 Contacts,0.287 Pitch,POLARIZED LCK

Header Connector,Cable Mount,PLG/RCP,3 Contacts,0.287 Pitch,POLARIZED LCK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1010304-35151-0314 340-35151-0314 35151-0314 35151-0314 91M9104
Product Name Circular Connectors - Circular Connectors - Housings - 35151-0314 Electronic Connector Connectors Audio & Video, Unreviewed Header Connector,cable Mount,plg/rcp,3 Contacts,0.287 Pitch,polarized Lck Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - 17-100P160-15-1-B-R5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details