Molex Connector Housing, Rcpt, 3Pos; Product Range Molex 35151-0310

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:7.3mm; For Use With:Molex VersaBlade 35745, 35746, 35747 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:7.3mm; For Use With:Molex VersaBlade 35745, 35746, 35747 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Molex - 56H7021 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
56H7021
Connector Housing, Rcpt, 3Pos; Product Range Molex 56H7021
CONNECTOR HOUSING, RCPT, 3POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:7.3mm; For Use With:Molex VersaBlade 35745, 35746, 35747 Series Pin & Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:VersaBlade 35151 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:7.3mm; For Use With:Molex VersaBlade 35745, 35746, 35747 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7021
Product Name Connector Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details