Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings 351500600

Description
Manufacturer: Molex Win Source Part Number: 1333026-0351500600 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.287" (7.30mm) Color: Natural Connector Type: Receptacle Contact Type: Female Blade Socket, Male Blade Number of Rows: 2 Row Spacing: 0.307" (7.80mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Material - Insulation: Polybutylene Terephthalate (PBT), Polyester Standard Package: 1,500 Mounting: Free Hanging (In-Line) Stacking Direction: Top to Bottom and Side to Side Temperature Range - Operating: -40°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 35150-0600,035150-06 00,WM3130,351500600 Base Product Number: 035150 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333026-0351500600 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.287" (7.30mm) Color: Natural Connector Type: Receptacle Contact Type: Female Blade Socket, Male Blade Number of Rows: 2 Row Spacing: 0.307" (7.80mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Material - Insulation: Polybutylene Terephthalate (PBT), Polyester Standard Package: 1,500 Mounting: Free Hanging (In-Line) Stacking Direction: Top to Bottom and Side to Side Temperature Range - Operating: -40°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 35150-0600,035150-06 00,WM3130,351500600 Base Product Number: 035150 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings - 1333026-0351500600 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings
1333026-0351500600
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings 1333026-0351500600
Manufacturer: Molex Win Source Part Number: 1333026-0351500600 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.287" (7.30mm) Color: Natural Connector Type: Receptacle Contact Type: Female Blade Socket, Male Blade Number of Rows: 2 Row Spacing: 0.307" (7.80mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Material - Insulation: Polybutylene Terephthalate (PBT), Polyester Standard Package: 1,500 Mounting: Free Hanging (In-Line) Stacking Direction: Top to Bottom and Side to Side Temperature Range - Operating: -40°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 35150-0600,035150-06 00,WM3130,351500600 Base Product Number: 035150 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333026-0351500600
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings
Packaging: Bulk
Number of Positions: 6
Pitch: 0.287" (7.30mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Blade Socket, Male Blade
Number of Rows: 2
Row Spacing: 0.307" (7.80mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Material - Insulation: Polybutylene Terephthalate (PBT), Polyester
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
Stacking Direction: Top to Bottom and Side to Side
Temperature Range - Operating: -40°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 35150-0600,035150-0600,WM3130,351500600
Base Product Number: 035150
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 351500600 - ODG (Origin Data Global)
Shenzhen, China
Connectors
351500600
Connectors 351500600
7.3mm 2x3P 3 2 7.8mm Without a buckle P=7.3mm Housings (Wire To Board / Wire To Wire ) ROHS

7.3mm 2x3P 3 2 7.8mm Without a buckle P=7.3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333026-0351500600 351500600
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details