Molex Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings 351500200

Description
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings Pitch: 0.244" (6.20mm) Connector Type: Receptacle Contact Type: Male Blade Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings Pitch: 0.244" (6.20mm) Connector Type: Receptacle Contact Type: Male Blade Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings Pitch: 0.244" (6.20mm) Connector Type: Receptacle Contact Type: Male Blade Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings
Pitch: 0.244" (6.20mm)
Connector Type: Receptacle
Contact Type: Male Blade
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors - 351500200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
351500200
Connectors 351500200
6.2mm 1x2P 2 1 Without a buckle P=6.2mm Housings (Wire To Board / Wire To Wire ) ROHS

6.2mm 1x2P 2 1 Without a buckle P=6.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 351500200
Product Name Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Housings Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details