Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006367-35150-0410
Number of Positions: 4
Pitch: 6.2 mm
Number of Rows: 2
Number of Contacts: 4
Gender: Receptacle
Length: 26.4 mm
Housing Material: Polyester
Orientation: Straight
Contact Gender: Female
Width: 21.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 737021; 35150-0400; 03-09-2049; 171692-0104; 925076-3; 1376392-1; 770078-10351500410; 351500410;
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 28.9 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006367-35150-0410 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 35150-0410 |