Conn Housing PL 3 POS 7.3mm Crimp ST Cable Mount Natural VersaBlade™ Bag Product overview: 35150-0300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35150-0300 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190194-35150-0300
Packaging: Bulk
Number of Positions: 3
Pitch: 7.3 mm
Color: Natural
Connector Type: Plug, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Length: 22.4 mm
Housing Material: Polybutylene
Number of Circuits: 2
Orientation: Straight
Housing Color: Natural
Insulation Material: PBT
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0351500300;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 28.9 mm
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 120 °C
Connector
Header Connector,Cable Mount,PLG/RCP,3 Contacts,0.287 Pitch,POLARIZED LCK RoHS Compliant: Yes
Header Connector,Cable Mount,PLG/RCP,3 Contacts,0.287 Pitch,POLARIZED LCK RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-35150-0300 | 1190194-35150-0300 | 35150-0300 | 91M9088 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 35150-0300 | Header Connector,cable Mount,plg/rcp,3 Contacts,0.287 Pitch,polarized Lck Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors |