Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 35141-0201

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:35141 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.2mm; For Use With:Molex 35727-0201 Pin Contact; Body Material:PA Polyamide (Nylon); Colour:Natural RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:35141 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.2mm; For Use With:Molex 35727-0201 Pin Contact; Body Material:PA Polyamide (Nylon); Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 56H6994 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
56H6994
Connector Housing, Rcpt, 2Pos; Product Range Molex 56H6994
CONNECTOR HOUSING, RCPT, 2POS; Product Range:35141 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.2mm; For Use With:Molex 35727-0201 Pin Contact; Body Material:PA Polyamide (Nylon); Colour:Natural RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:35141 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.2mm; For Use With:Molex 35727-0201 Pin Contact; Body Material:PA Polyamide (Nylon); Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H6994
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details