Manufacturer: Molex
Win Source Part Number: 1332562-0350230012
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 12
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Board-In
Contact Type: Male Pin
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 350230012,350230-001
Base Product Number: 035023
RoHS Status: ROHS3 Compliant
2mm 1x12P 12 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1332562-0350230012 | 350230012 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |