Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038240-35023-0010
Number of Positions: 10
Pitch: 2 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 10
Gender: Receptacle
Housing Material: Nylon
Orientation: Straight
Contact Gender: Female
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1969442-9; 51065-1000; 87369-0700; 35507-1000; 1-1969442-0; 1-2110992-0; 1969442-70350230010;
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038240-35023-0010 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 35023-0010 |