Molex Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex 35023-0006

Description
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex - 01AH8300 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex
01AH8300
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex 01AH8300
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8300
Product Name Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details