Molex Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex 35023-0004

Description
WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex - 01AH1058 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex
01AH1058
Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex 01AH1058
WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes

WTB HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:Board-in 35023; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:350449102, 350449260, 350211201, 350211301, 350211360 Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1058
Product Name Wtb Housing, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details