Molex Electronic Connector 350220010

Description
Conn Housing RCP 10 POS 2.5mm Crimp ST Cable Mount Natural Bag Product overview: 350220010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350220010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing RCP 10 POS 2.5mm Crimp ST Cable Mount Natural Bag Product overview: 350220010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350220010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-350220010
Electronic Connector 340-350220010
Conn Housing RCP 10 POS 2.5mm Crimp ST Cable Mount Natural Bag Product overview: 350220010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350220010 can be used for catalog matching and distributor lookup.

Conn Housing RCP 10 POS 2.5mm Crimp ST Cable Mount Natural Bag Product overview: 350220010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350220010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 350220010 - 1005174-350220010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350220010
1005174-350220010
Rectangular Connectors - 350220010 1005174-350220010
Manufacturer: Molex, LLC Win Source Part Number: 1005174-350220010 Packaging: Bulk Number of Positions: 10 Pitch: 0.098" (2.50mm) Color: Natural Connector Type: Board-In Contact Type: Male Pin Number of Rows: 1 Contact Termination: Crimp Mounting: Through Hole, Right Angle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1005174-350220010
Packaging: Bulk
Number of Positions: 10
Pitch: 0.098" (2.50mm)
Color: Natural
Connector Type: Board-In
Contact Type: Male Pin
Number of Rows: 1
Contact Termination: Crimp
Mounting: Through Hole, Right Angle
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-350220010 1005174-350220010
Product Name Electronic Connector Rectangular Connectors - 350220010
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details