Molex Connector, Receptacle, 4Pos, 1Row, 2.5Mm; Product Range Molex 35022-0004

Description
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 2.5MM; Product Range:35022 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:350449105, 350211001, 350211160 Crimp Terminals; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 2.5MM; Product Range:35022 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:350449105, 350211001, 350211160 Crimp Terminals; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 4Pos, 1Row, 2.5Mm; Product Range Molex - 97Y3456 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4Pos, 1Row, 2.5Mm; Product Range Molex
97Y3456
Connector, Receptacle, 4Pos, 1Row, 2.5Mm; Product Range Molex 97Y3456
CONNECTOR, RECEPTACLE, 4POS, 1ROW, 2.5MM; Product Range:35022 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:350449105, 350211001, 350211160 Crimp Terminals; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4POS, 1ROW, 2.5MM; Product Range:35022 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:350449105, 350211001, 350211160 Crimp Terminals; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97Y3456
Product Name Connector, Receptacle, 4Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details