Molex Automotive Connectors - 34969-0140 34969-0140

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038234-34969-0140 Packaging: Carton Number of Positions: 14 Pitch: 2.54 mm Color: Black Connector Type: Receptacle Number of Rows: 2 Current Rating: 30 A Number of Contacts: 14 Gender: Receptacle Housing Material: Polystyrene Orientation: Straight Body Material: Glass, PBT, Polybutylene Categories: Automotive Connectors Alternative Parts (Cross-Reference): 30700-1147; 15326917-B; 15326856-B; 33472-1206; 30700-1168; 638394-10349690140; 34969-0140.; 349690140; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038234-34969-0140 Packaging: Carton Number of Positions: 14 Pitch: 2.54 mm Color: Black Connector Type: Receptacle Number of Rows: 2 Current Rating: 30 A Number of Contacts: 14 Gender: Receptacle Housing Material: Polystyrene Orientation: Straight Body Material: Glass, PBT, Polybutylene Categories: Automotive Connectors Alternative Parts (Cross-Reference): 30700-1147; 15326917-B; 15326856-B; 33472-1206; 30700-1168; 638394-10349690140; 34969-0140.; 349690140; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 34969-0140 - 1038234-34969-0140 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 34969-0140
1038234-34969-0140
Automotive Connectors - 34969-0140 1038234-34969-0140
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038234-34969-0140 Packaging: Carton Number of Positions: 14 Pitch: 2.54 mm Color: Black Connector Type: Receptacle Number of Rows: 2 Current Rating: 30 A Number of Contacts: 14 Gender: Receptacle Housing Material: Polystyrene Orientation: Straight Body Material: Glass, PBT, Polybutylene Categories: Automotive Connectors Alternative Parts (Cross-Reference): 30700-1147; 15326917-B; 15326856-B; 33472-1206; 30700-1168; 638394-10349690140; 34969-0140.; 349690140; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038234-34969-0140
Packaging: Carton
Number of Positions: 14
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle
Number of Rows: 2
Current Rating: 30 A
Number of Contacts: 14
Gender: Receptacle
Housing Material: Polystyrene
Orientation: Straight
Body Material: Glass, PBT, Polybutylene
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 30700-1147; 15326917-B; 15326856-B; 33472-1206; 30700-1168; 638394-10349690140; 34969-0140.; 349690140;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 34969-0140 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
34969-0140
Connectors 34969-0140
14-CKT RECEPTACLE BLACK COLOR CODING

14-CKT RECEPTACLE BLACK COLOR CODING

Buy Now
Singapore, Singapore
Electronic Connector
340-34969-0140
Electronic Connector 340-34969-0140
Board Connector, Male, Straight, Crimp Terminal, Locking, Black Insulator, Receptacle, Product overview: 34969-0140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34969-0140 can be used for catalog matching and distributor lookup.

Board Connector, Male, Straight, Crimp Terminal, Locking, Black Insulator, Receptacle, Product overview: 34969-0140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34969-0140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 34969-0140 - ODG (Origin Data Global)
Shenzhen, China
Connectors
34969-0140
Connectors 34969-0140
Automotive Connectors 14ckt Recept Blk color coding

Automotive Connectors 14ckt Recept Blk color coding

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038234-34969-0140 34969-0140 34969-0140 340-34969-0140 34969-0140
Product Name Automotive Connectors - 34969-0140 Connectors Electronic Connector Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1318751-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers
Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details