The Automotive Housing Connector, Receptacle, 2 Positions, part number 88AH3356, is part of the Mini50 Connection Systems from Molex. It features a single row design with two circuits and is constructed from black nylon resin. The connector is polarized to ensure proper mating and is designed for automotive applications, providing a sealed wire-to-board connection. It operates within a temperature range of -40°C to +105°C for tin terminals and -40°C to +125°C for silver terminals. The product is compliant with RoHS and is low-halogen, making it suitable for environmentally conscious designs. It is packaged in bags and is not stackable. The connector is intended for use with CTX50 Sealed Receptacle Terminals, part number 34905.
AUTOMOTIVE HOUSING CONN, RCPT, 2POS; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 88AH3356 |
| Product Name | Automotive Housing Conn, Rcpt, 2Pos; Product Range Molex |