Molex Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 34967-2001

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex - 88AH3352 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
88AH3352
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 88AH3352
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Mini50 34967 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88AH3352
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details