Molex Rectangular Connectors - 0349610340 349610340

Description
Manufacturer: Molex, LLC Win Source Part Number: 855775-0349610340 Series: Mini50 34961 Features: Connector Header position Package: Tray Family Name: 034961 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 704 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034961-0340, 34961-0340, 349610340, WM13045
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 855775-0349610340 Series: Mini50 34961 Features: Connector Header position Package: Tray Family Name: 034961 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 704 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034961-0340, 34961-0340, 349610340, WM13045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0349610340 - 855775-0349610340 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0349610340
855775-0349610340
Rectangular Connectors - 0349610340 855775-0349610340
Manufacturer: Molex, LLC Win Source Part Number: 855775-0349610340 Series: Mini50 34961 Features: Connector Header position Package: Tray Family Name: 034961 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 704 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034961-0340, 34961-0340, 349610340, WM13045

Manufacturer: Molex, LLC
Win Source Part Number: 855775-0349610340
Series: Mini50 34961
Features: Connector Header position
Package: Tray
Family Name: 034961
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 704
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 034961-0340, 34961-0340, 349610340, WM13045

Buy Now Datasheet
Connectors - 349610340 - ODG (Origin Data Global)
Shenzhen, China
Connectors
349610340
Connectors 349610340
Bend insert Push-Pull Wire To Board Connector ROHS

Bend insert Push-Pull Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
349610340
Connectors >> Wire To Board / Wire To Wire Connector 349610340
Right-Angle Push-Pull Wire To Board / Wire To Wire Connector ROHS

Right-Angle Push-Pull Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855775-0349610340 349610340 349610340
Product Name Rectangular Connectors - 0349610340 Connectors Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® Multipitch 1.5mm - 10158514-0015SR1LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers