Molex Automotive Conn, Right Angle Plug, 38Pos; Product Range Molex 34961-8381

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Right Angle Plug, 38Pos; Product Range Molex - 15AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 38Pos; Product Range Molex
15AC7980
Automotive Conn, Right Angle Plug, 38Pos; Product Range Molex 15AC7980
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 38POS; Product Range:Mini50 34961 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:38Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 38POS; Product Range:Mini50 34961 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:38Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Mini50 Rahdr 38Ckt Gry Pol B T&r / Molex Molex - 44AJ7001 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Rahdr 38Ckt Gry Pol B T&r / Molex Molex
44AJ7001
Mini50 Rahdr 38Ckt Gry Pol B T&r / Molex Molex 44AJ7001
MINI50 RAHDR 38CKT GRY POL B T&R / MOLEX

MINI50 RAHDR 38CKT GRY POL B T&R / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34961-8381 15AC7980 44AJ7001
Product Name Automotive Conn, Right Angle Plug, 38Pos; Product Range Molex Mini50 Rahdr 38Ckt Gry Pol B T&r / Molex Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details