Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 349590342

Description
Win Source Part Number: 1351465-0349590342 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Mini50 34959 Number of Positions: 34 Pitch: 0.079" (2.00mm) Color: Gray Features: Connector Position Assurance (CPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 280 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 034959
Request a Quote Datasheet
Description
Win Source Part Number: 1351465-0349590342 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Mini50 34959 Number of Positions: 34 Pitch: 0.079" (2.00mm) Color: Gray Features: Connector Position Assurance (CPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 280 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 034959
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1351465-0349590342 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1351465-0349590342
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1351465-0349590342
Win Source Part Number: 1351465-0349590342 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Mini50 34959 Number of Positions: 34 Pitch: 0.079" (2.00mm) Color: Gray Features: Connector Position Assurance (CPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 280 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 034959

Win Source Part Number: 1351465-0349590342
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: Mini50 34959
Number of Positions: 34
Pitch: 0.079" (2.00mm)
Color: Gray
Features: Connector Position Assurance (CPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 280
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 034959

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1351465-0349590342
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Connector Accessories - A130852-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details