Molex Backshell, 20Pos, Nylon, Blk; Product Range Molex 34951-2011

Description
BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34951 Series; Gender:-; No. of Positions:20Position s; For Use With:Molex MX150 33472 Series Female Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34951 Series; Gender:-; No. of Positions:20Position s; For Use With:Molex MX150 33472 Series Female Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, 20Pos, Nylon, Blk; Product Range Molex - 88AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, 20Pos, Nylon, Blk; Product Range Molex
88AH3349
Backshell, 20Pos, Nylon, Blk; Product Range Molex 88AH3349
BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34951 Series; Gender:-; No. of Positions:20Position s; For Use With:Molex MX150 33472 Series Female Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34951 Series; Gender:-; No. of Positions:20Positions; For Use With:Molex MX150 33472 Series Female Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88AH3349
Product Name Backshell, 20Pos, Nylon, Blk; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details