Molex Backshell, 20Pos, Nylon, Blk; Product Range Molex 34950-2011

Description
BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34950 Series; Gender:-; No. of Positions:20Position s; For Use With:Molex MX150 33482 Series Male Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34950 Series; Gender:-; No. of Positions:20Position s; For Use With:Molex MX150 33482 Series Male Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, 20Pos, Nylon, Blk; Product Range Molex - 13AJ2628 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, 20Pos, Nylon, Blk; Product Range Molex
13AJ2628
Backshell, 20Pos, Nylon, Blk; Product Range Molex 13AJ2628
BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34950 Series; Gender:-; No. of Positions:20Position s; For Use With:Molex MX150 33482 Series Male Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-RoHS Compliant: Yes

BACKSHELL, 20POS, NYLON, BLK; Product Range:MX150 34950 Series; Gender:-; No. of Positions:20Positions; For Use With:Molex MX150 33482 Series Male Sealed Connector Assembly; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13AJ2628
Product Name Backshell, 20Pos, Nylon, Blk; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details