Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 349128041

Description
Manufacturer: Molex Win Source Part Number: 1332952-0349128041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 250 Mounting: Surface Mount, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Insulation Height: 0.372" (9.44mm) Contact Shape: Rectangular Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10319DKR,349128041 ,0349128-8041,WM1031 9TR,34912-8041,WM103 19CT,349128-8041 Base Product Number: 034912 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332952-0349128041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 250 Mounting: Surface Mount, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Insulation Height: 0.372" (9.44mm) Contact Shape: Rectangular Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10319DKR,349128041 ,0349128-8041,WM1031 9TR,34912-8041,WM103 19CT,349128-8041 Base Product Number: 034912 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332952-0349128041 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332952-0349128041
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332952-0349128041
Manufacturer: Molex Win Source Part Number: 1332952-0349128041 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 250 Mounting: Surface Mount, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Insulation Height: 0.372" (9.44mm) Contact Shape: Rectangular Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10319DKR,349128041 ,0349128-8041,WM1031 9TR,34912-8041,WM103 19CT,349128-8041 Base Product Number: 034912 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332952-0349128041
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 4
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive
Standard Package: 250
Mounting: Surface Mount, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.372" (9.44mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.218" (5.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10319DKR,349128041,0349128-8041,WM10319TR,34912-8041,WM10319CT,349128-8041
Base Product Number: 034912
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332952-0349128041
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-210-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details