Wire-To-Board Connector, Right Angle, Grey, Mini50 34912 Series, Surface Mount, Header, 8, 2 mm
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 8POS; Product Range:Mini50 34912 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 20X4428 | 18X9662 |
| Product Name | Wire-To-Board Connector, Right Angle, Grey, Mini50 34912 Series, Surface Mount, Header, 8, 2 Mm Molex | Automotive Conn, Right Angle Plug, 8Pos; Product Range Molex |
| Geometry | Right Angle | Right Angle |