Molex 34912-8020 Automotive Connector
Molex 34912-8020 Automotive Connector
Connector
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 2POS; Product Range:Mini50 34912 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 2POS; Product Range:Mini50 34912 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon (Polyamide), RoHS Compliant: Yes
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 2POS; Product Range:Mini50 34912 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1314729P | 1314729 | 34912-8020 | 01AC4243 |
| Product Name | Automotive Connectors | Automotive Connectors | Automotive Conn, Right Angle Plug, 2Pos; Product Range Molex | |
| Connector Type | Automotive Connector | Header Connector | Automotive Connector | |
| Gender | Male / Plug | Male / Plug | ||
| Termination | Surface Mount | Smt |