Connector
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 8POS; Product Range:Mini50 34912 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 8POS; Product Range:Mini50 34912 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon (Polyamide), RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 34912-6080 | 37AC0360 |
| Product Name | Automotive Conn, Right Angle Plug, 8Pos; Product Range Molex | |
| Connector Type | Automotive Connector |