Automotive Connectors CTX50 RCPT TERM SLD L-GRP D-WND
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 22AWG; Product Range:34905 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Molex Mini50 34967 Sealed Receptacle Housing RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 34905-2447 | 88AH3344 |
| Product Name | Connectors | Automotive Contact, Socket, Crimp, 22Awg; Product Range Molex |
| Connector Type | Automotive Connector |