Molex Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 34900-6140

Description
1.2MM SLD ASSY RCPT 1X6 BLK KEYA/06
Request a Quote Datasheet
Description
1.2MM SLD ASSY RCPT 1X6 BLK KEYA/06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 34900-6140 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
34900-6140
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 34900-6140
1.2MM SLD ASSY RCPT 1X6 BLK KEYA/06

1.2MM SLD ASSY RCPT 1X6 BLK KEYA/06

Buy Now
Automotive Connectors - 9182066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9182066
Automotive Connectors 9182066
Molex 34900-6140 Automotive Connector

Molex 34900-6140 Automotive Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.2Mm Sld Assy Rcpt 1X6 Blk Keya/06 Molex - 56Y1907 - Newark, An Avnet Company
Chicago, IL, United States
1.2Mm Sld Assy Rcpt 1X6 Blk Keya/06 Molex
56Y1907
1.2Mm Sld Assy Rcpt 1X6 Blk Keya/06 Molex 56Y1907
1.2MM SLD ASSY RCPT 1X6 BLK KEYA/06

1.2MM SLD ASSY RCPT 1X6 BLK KEYA/06

Supplier's Site Datasheet
Connectors - 34900-6140 - ODG (Origin Data Global)
Shenzhen, China
Connectors
34900-6140
Connectors 34900-6140
Automotive Connectors MXP120 1.2MM SEALED RCPT 1X6 BLK KEYA/06

Automotive Connectors MXP120 1.2MM SEALED RCPT 1X6 BLK KEYA/06

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34900-6140 9182066 34900-6140 56Y1907 34900-6140
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors 1.2Mm Sld Assy Rcpt 1X6 Blk Keya/06 Molex Connectors
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202C12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers