Molex Automotive Conn Housing, Rcpt, 4Pos; Product Range Molex 34900-4126

Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 4Pos; Product Range Molex - 58Y4044 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Molex
58Y4044
Automotive Conn Housing, Rcpt, 4Pos; Product Range Molex 58Y4044
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y4044
Product Name Automotive Conn Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details