Molex Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex 34900-3121

Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex - 58Y4042 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex
58Y4042
Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex 58Y4042
AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 3POS; Product Range:MXP120 34900 Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:AMP 1.2 LL SWS Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y4042
Product Name Automotive Conn Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details