Molex Molex 34900-3120 MXP120 Sealed 3-Circuit Female Receptacle, Key A 34900-3120

Description
The high-performance, compact MXP120 Sealed Connection System is designed to perform in harsh environments and can replace common 1.50mm systems in space-constrained safety-restraint, body electronics and powertrain applications. Molex 34900-3120 MXP120 Sealed 3 Circuit Female Receptacle Category: Molex MXP120 Connectors Manufacturer: Molex Compatible with USCAR interfaces IP68 Rated Secure mating performance Meets power requirements up to 13A Suitable for sealed safety-restraint, body electronics, and powertrain applications Ensures efficient terminal positioning and detection of partial installation of terminals Female receptacles feature integral locking-latch with bridge protection and audible click Designed to be used with TE MCON 1.2 mm Terminals Molex Product Spotlight https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet
Description
The high-performance, compact MXP120 Sealed Connection System is designed to perform in harsh environments and can replace common 1.50mm systems in space-constrained safety-restraint, body electronics and powertrain applications. Molex 34900-3120 MXP120 Sealed 3 Circuit Female Receptacle Category: Molex MXP120 Connectors Manufacturer: Molex Compatible with USCAR interfaces IP68 Rated Secure mating performance Meets power requirements up to 13A Suitable for sealed safety-restraint, body electronics, and powertrain applications Ensures efficient terminal positioning and detection of partial installation of terminals Female receptacles feature integral locking-latch with bridge protection and audible click Designed to be used with TE MCON 1.2 mm Terminals Molex Product Spotlight https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 34900-3120 MXP120 Sealed 3-Circuit Female Receptacle, Key A - 38573 - Waytek, Inc.
Chanhassen, MN, United States
Molex 34900-3120 MXP120 Sealed 3-Circuit Female Receptacle, Key A
38573
Molex 34900-3120 MXP120 Sealed 3-Circuit Female Receptacle, Key A 38573
The high-performance, compact MXP120 Sealed Connection System is designed to perform in harsh environments and can replace common 1.50mm systems in space-constrained safety-restraint, body electronics and powertrain applications. Molex 34900-3120 MXP120 Sealed 3 Circuit Female Receptacle Category: Molex MXP120 Connectors Manufacturer: Molex Compatible with USCAR interfaces IP68 Rated Secure mating performance Meets power requirements up to 13A Suitable for sealed safety-restraint, body electronics, and powertrain applications Ensures efficient terminal positioning and detection of partial installation of terminals Female receptacles feature integral locking-latch with bridge protection and audible click Designed to be used with TE MCON 1.2 mm Terminals Molex Product Spotlight https://www.youtube. com/embed/G904px6A66 w

The high-performance, compact MXP120 Sealed Connection System is designed to perform in harsh environments and can replace common 1.50mm systems in space-constrained safety-restraint, body electronics and powertrain applications.

  • Molex 34900-3120 MXP120 Sealed 3 Circuit Female Receptacle
  • Category: Molex MXP120 Connectors
  • Manufacturer: Molex
  • Compatible with USCAR interfaces
  • IP68 Rated
  • Secure mating performance
  • Meets power requirements up to 13A
  • Suitable for sealed safety-restraint, body electronics, and powertrain applications
  • Ensures efficient terminal positioning and detection of partial installation of terminals
  • Female receptacles feature integral locking-latch with bridge protection and audible click
  • Designed to be used with TE MCON 1.2 mm Terminals

Molex Product Spotlight

https://www.youtube.com/embed/G904px6A66w

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38573
Product Name Molex 34900-3120 MXP120 Sealed 3-Circuit Female Receptacle, Key A
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6823-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F51S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers