Molex Automotive Conn Housing, Plug, 4Pos; Product Range Molex 34899-4025

Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 4Pos; Product Range Molex - 58Y4035 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 4Pos; Product Range Molex
58Y4035
Automotive Conn Housing, Plug, 4Pos; Product Range Molex 58Y4035
AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 4POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y4035
Product Name Automotive Conn Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details