Molex Automotive Conn Housing, Plug, 3Pos; Product Range Molex 34899-3040

Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 3Pos; Product Range Molex - 58Y4034 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 3Pos; Product Range Molex
58Y4034
Automotive Conn Housing, Plug, 3Pos; Product Range Molex 58Y4034
AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 3POS; Product Range:MXP120 34899 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP 1.2 CB SWS Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IPX8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58Y4034
Product Name Automotive Conn Housing, Plug, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details