Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 348978120

Description
Manufacturer: Molex Win Source Part Number: 1332850-0348978120 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 12 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 250 Mounting: Surface Mount, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.460" (11.68mm) Contact Shape: Rectangular Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10322TR,348978-812 0,WM10322DKR,WM10322 CT,34897-8120,348978 120,0348978-8120 Base Product Number: 034897 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332850-0348978120 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 12 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 250 Mounting: Surface Mount, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.460" (11.68mm) Contact Shape: Rectangular Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10322TR,348978-812 0,WM10322DKR,WM10322 CT,34897-8120,348978 120,0348978-8120 Base Product Number: 034897 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332850-0348978120 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332850-0348978120
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332850-0348978120
Manufacturer: Molex Win Source Part Number: 1332850-0348978120 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 12 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 250 Mounting: Surface Mount, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.460" (11.68mm) Contact Shape: Rectangular Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10322TR,348978-812 0,WM10322DKR,WM10322 CT,34897-8120,348978 120,0348978-8120 Base Product Number: 034897 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332850-0348978120
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 12
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive
Standard Package: 250
Mounting: Surface Mount, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.460" (11.68mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.218" (5.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10322TR,348978-8120,WM10322DKR,WM10322CT,34897-8120,348978120,0348978-8120
Base Product Number: 034897
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332850-0348978120
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details