Molex Connectors Unreviewed 34897-8120

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Unreviewed - 34897-8120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
34897-8120
Connectors Unreviewed 34897-8120
MINI50 RAHDR SMT 12CKT BLK POL A T&R

MINI50 RAHDR SMT 12CKT BLK POL A T&R

Buy Now
Wire-To-Board Connector, Right Angle, Mini50 34897 Series, Surface Mount, Header, 12, 1 Mm Molex - 20X4421 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Mini50 34897 Series, Surface Mount, Header, 12, 1 Mm Molex
20X4421
Wire-To-Board Connector, Right Angle, Mini50 34897 Series, Surface Mount, Header, 12, 1 Mm Molex 20X4421
Wire-To-Board Connector, Right Angle, Mini50 34897 Series, Surface Mount, Header, 12, 1 mm

Wire-To-Board Connector, Right Angle, Mini50 34897 Series, Surface Mount, Header, 12, 1 mm

Supplier's Site
Automotive Conn, Right Angle Plug, 12Pos; Product Range Molex - 18X9657 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 12Pos; Product Range Molex
18X9657
Automotive Conn, Right Angle Plug, 12Pos; Product Range Molex 18X9657
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 12POS; Product Range:Mini50 34897 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 12POS; Product Range:Mini50 34897 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Mini50 Rahdr Smt 12Ckt Blk Pol A T&r Molex - 93X9823 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Rahdr Smt 12Ckt Blk Pol A T&r Molex
93X9823
Mini50 Rahdr Smt 12Ckt Blk Pol A T&r Molex 93X9823
MINI50 RAHDR SMT 12CKT BLK POL A T&R

MINI50 RAHDR SMT 12CKT BLK POL A T&R

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34897-8120 34897-8120 20X4421 18X9657 93X9823
Product Name Connectors Unreviewed Wire-To-Board Connector, Right Angle, Mini50 34897 Series, Surface Mount, Header, 12, 1 Mm Molex Automotive Conn, Right Angle Plug, 12Pos; Product Range Molex Mini50 Rahdr Smt 12Ckt Blk Pol A T&r Molex
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details