Molex Automotive Housing Conn, Rcpt, 9Pos; Product Range Molex 34894-4009

Description
AUTOMOTIVE HOUSING CONN, RCPT, 9POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING CONN, RCPT, 9POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 9Pos; Product Range Molex - 13AJ2607 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 9Pos; Product Range Molex
13AJ2607
Automotive Housing Conn, Rcpt, 9Pos; Product Range Molex 13AJ2607
AUTOMOTIVE HOUSING CONN, RCPT, 9POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 9POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13AJ2607
Product Name Automotive Housing Conn, Rcpt, 9Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details