Molex Automotive Housing Conn, Rcpt, 8Pos; Product Range Molex 34894-4001

Description
AUTOMOTIVE HOUSING CONN, RCPT, 8POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING CONN, RCPT, 8POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 8Pos; Product Range Molex - 13AJ2603 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 8Pos; Product Range Molex
13AJ2603
Automotive Housing Conn, Rcpt, 8Pos; Product Range Molex 13AJ2603
AUTOMOTIVE HOUSING CONN, RCPT, 8POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 8POS; Product Range:Mini50 34984 Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:Molex CTX50 34905 Sealed Receptacle Terminals; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13AJ2603
Product Name Automotive Housing Conn, Rcpt, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details