Molex Circular Connectors - Circular Connectors - Housings - 34862-1106 34862-1106

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 34862-1106 - 1033585-34862-1106 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34862-1106
1033585-34862-1106
Circular Connectors - Circular Connectors - Housings - 34862-1106 1033585-34862-1106
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033585-34862-1106 Number of Rows: 2 Number of Circuits: 12 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 34862-11060348621106 ; 348621106; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033585-34862-1106
Number of Rows: 2
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 34862-11060348621106; 348621106;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536694040

Buy Now
Automotive Conn, Straight Header, 12Pos; Product Range Molex - 80Y1788 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Straight Header, 12Pos; Product Range Molex
80Y1788
Automotive Conn, Straight Header, 12Pos; Product Range Molex 80Y1788
AUTOMOTIVE CONN, STRAIGHT HEADER, 12POS; Product Range:HSAutoLink II 34862 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:12Contacts; Automotive Contact Type:PCB Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, STRAIGHT HEADER, 12POS; Product Range:HSAutoLink II 34862 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:12Contacts; Automotive Contact Type:PCB Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34862-1106 1033585-34862-1106 80Y1788
Product Name Circular Connectors - Circular Connectors - Housings - 34862-1106 Automotive Conn, Straight Header, 12Pos; Product Range Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details