Win Source Part Number: 1021926-34840-4010
Category: Connectors, Interconnects>Rectan
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-34840-4010
Connector
MOLEX 34840-4010 Connector Housing, Polarisation A, Black, MX150 Series, 8 Ways, 3.5 mm Product overview: 34840-4010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-34840-4010 can be used for catalog matching and distributor lookup.
MX150 BULKHD TWISTLOCK ASSY 8CKT KEY A / Molex
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1021926-34840-4010 | 34840-4010 | 340-34840-4010 | 77AC8610 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Mx150 Bulkhd Twistlock Assy 8Ckt Key A / Molex Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |