Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 348268240

Description
Manufacturer: Molex Win Source Part Number: 1332907-0348268240 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 24 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 510 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.460" (11.68mm) Contact Shape: Square Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8536.69.4040 Other Part Number: 348268240,34826-8240 ,034826-8240 Base Product Number: 034826 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332907-0348268240 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 24 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 510 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.460" (11.68mm) Contact Shape: Square Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8536.69.4040 Other Part Number: 348268240,34826-8240 ,034826-8240 Base Product Number: 034826 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332907-0348268240 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332907-0348268240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332907-0348268240
Manufacturer: Molex Win Source Part Number: 1332907-0348268240 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 24 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive Standard Package: 510 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.460" (11.68mm) Contact Shape: Square Contact Length - Mating: 0.218" (5.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8536.69.4040 Other Part Number: 348268240,34826-8240 ,034826-8240 Base Product Number: 034826 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1332907-0348268240
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 24
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive
Standard Package: 510
Mounting: Through Hole, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.460" (11.68mm)
Contact Shape: Square
Contact Length - Mating: 0.218" (5.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8536.69.4040
Other Part Number: 348268240,34826-8240,034826-8240
Base Product Number: 034826
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332907-0348268240
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Header, R/a, 1.27Mm, Smt, 20Way; Pitch Spacing Amphenol Communications Solutions - 74AC2621 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details