Molex Automotive Connectors 34826-8161

Description
Molex 34826-8161 Automotive Connector
Request a Quote Datasheet
Description
Molex 34826-8161 Automotive Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1365614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1365614
Automotive Connectors 1365614
Molex 34826-8161 Automotive Connector

Molex 34826-8161 Automotive Connector

Supplier's Site
Automotive Connectors - 1365604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1365604
Automotive Connectors 1365604
Molex 34826-8161 Automotive Connector

Molex 34826-8161 Automotive Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Conn, Right Angle Plug, 16Pos; Product Range Molex - 15AC7977 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 16Pos; Product Range Molex
15AC7977
Automotive Conn, Right Angle Plug, 16Pos; Product Range Molex 15AC7977
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 16POS; Product Range:Mini50 34826 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 16POS; Product Range:Mini50 34826 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365614 34826-8161 15AC7977
Product Name Automotive Connectors Automotive Conn, Right Angle Plug, 16Pos; Product Range Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products