Molex Automotive Electronic Connector 34826-0241

Description
Automotive Connectors MINI50 RAHDR 24CKT GRY POL B TRAY Product overview: 34826-0241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34826-0241 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors MINI50 RAHDR 24CKT GRY POL B TRAY Product overview: 34826-0241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34826-0241 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-34826-0241
Automotive Electronic Connector 2026-34826-0241
Automotive Connectors MINI50 RAHDR 24CKT GRY POL B TRAY Product overview: 34826-0241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34826-0241 can be used for catalog matching and distributor lookup.

Automotive Connectors MINI50 RAHDR 24CKT GRY POL B TRAY Product overview: 34826-0241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-34826-0241 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 34826-0241 - 1038228-34826-0241 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34826-0241
1038228-34826-0241
Circular Connectors - Circular Connectors - Housings - 34826-0241 1038228-34826-0241
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038228-34826-0241 Number of Rows: 2 Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 34826-02410348260241 ; 348260241; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038228-34826-0241
Number of Rows: 2
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 34826-02410348260241; 348260241;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Connectors Unreviewed - 34826-0241 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
34826-0241
Connectors Unreviewed 34826-0241
MINI50 RAHDR 24CKT GRY POL B RAY

MINI50 RAHDR 24CKT GRY POL B RAY

Buy Now
Mini50 Rahdr 24Ckt Gry Pol B Tray Molex - 42Y1404 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Rahdr 24Ckt Gry Pol B Tray Molex
42Y1404
Mini50 Rahdr 24Ckt Gry Pol B Tray Molex 42Y1404
MINI50 RAHDR 24CKT GRY POL B TRAY

MINI50 RAHDR 24CKT GRY POL B TRAY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-34826-0241 34826-0241 1038228-34826-0241 34826-0241 42Y1404
Product Name Automotive Electronic Connector Circular Connectors - Circular Connectors - Housings - 34826-0241 Connectors Unreviewed Mini50 Rahdr 24Ckt Gry Pol B Tray Molex
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details