Molex Circular Connectors - Circular Connectors - Housings - 34825-0200 34825-0200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 34825-0200 - 997138-34825-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 34825-0200
997138-34825-0200
Circular Connectors - Circular Connectors - Housings - 34825-0200 997138-34825-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997138-34825-0200 Number of Rows: 2 Termination: Through Hole Contact Material: Brass Current Rating: 4 A Number of Contacts: 20 Gender: Male Number of Circuits: 20 Orientation: Vertical Contact Plating: Tin Number of Pins: 20 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55917-2030; 10-89-7201; 35318-2020; 5499923-4; 1761681-7; 1-826925-00348250200 ; 348250200; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997138-34825-0200
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Current Rating: 4 A
Number of Contacts: 20
Gender: Male
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Tin
Number of Pins: 20
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 55917-2030; 10-89-7201; 35318-2020; 5499923-4; 1761681-7; 1-826925-00348250200; 348250200;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
316-34825-0200
Electronic Connector 316-34825-0200
Combination Line Connector Product overview: 34825-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34825-0200 can be used for catalog matching and distributor lookup.

Combination Line Connector Product overview: 34825-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-34825-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 34825-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
34825-0200
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 34825-0200
MINI50 VHDR 20CKT BLK POL A TRAY

MINI50 VHDR 20CKT BLK POL A TRAY

Buy Now
Mini50 Vhdr 20Ckt Blk Pol A Tray Molex - 77AC8602 - Newark, An Avnet Company
Chicago, IL, United States
Mini50 Vhdr 20Ckt Blk Pol A Tray Molex
77AC8602
Mini50 Vhdr 20Ckt Blk Pol A Tray Molex 77AC8602
MINI50 VHDR 20CKT BLK POL A TRAY

MINI50 VHDR 20CKT BLK POL A TRAY

Supplier's Site Datasheet
Automotive Conn, Straight Header, 20Pos; Product Range Molex - 42Y1390 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Straight Header, 20Pos; Product Range Molex
42Y1390
Automotive Conn, Straight Header, 20Pos; Product Range Molex 42Y1390
AUTOMOTIVE CONN, STRAIGHT HEADER, 20POS; Product Range:Mini50 34825 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:20Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, STRAIGHT HEADER, 20POS; Product Range:Mini50 34825 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:20Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34825-0200 997138-34825-0200 316-34825-0200 34825-0200 77AC8602 42Y1390
Product Name Circular Connectors - Circular Connectors - Housings - 34825-0200 Electronic Connector Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Mini50 Vhdr 20Ckt Blk Pol A Tray Molex Automotive Conn, Straight Header, 20Pos; Product Range Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data