Molex Rectangular Connectors - 0348240244 348240244

Description
Manufacturer: Molex, LLC Win Source Part Number: 848862-0348240244 Series: * Features: Rectangular Connectors - Housings Package: Bag Family Name: 348240 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.8000 Other Part Number: 900-0348240244, 34824-0244
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 848862-0348240244 Series: * Features: Rectangular Connectors - Housings Package: Bag Family Name: 348240 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.8000 Other Part Number: 900-0348240244, 34824-0244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0348240244 - 848862-0348240244 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0348240244
848862-0348240244
Rectangular Connectors - 0348240244 848862-0348240244
Manufacturer: Molex, LLC Win Source Part Number: 848862-0348240244 Series: * Features: Rectangular Connectors - Housings Package: Bag Family Name: 348240 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.8000 Other Part Number: 900-0348240244, 34824-0244

Manufacturer: Molex, LLC
Win Source Part Number: 848862-0348240244
Series: *
Features: Rectangular Connectors - Housings
Package: Bag
Family Name: 348240
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.8000
Other Part Number: 900-0348240244, 34824-0244

Buy Now Datasheet
Connectors - 348240244 - ODG (Origin Data Global)
Shenzhen, China
Connectors
348240244
Connectors 348240244
Power Connectors

Power Connectors

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 848862-0348240244 348240244
Product Name Rectangular Connectors - 0348240244 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers