Molex Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex 34824-5125

Description
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex - 56Y1879 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex
56Y1879
Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex 56Y1879
AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 12POS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56Y1879
Product Name Automotive Conn Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details