Molex Rcpt Connector Housing, Pbt; Product Range Molex 34824-0240

Description
RCPT CONNECTOR HOUSING, PBT; Product Range:Mini50 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:560023 Series CTX50 Unsealed Receptacle Terminals RoHS Compliant: Yes
Datasheet
Description
RCPT CONNECTOR HOUSING, PBT; Product Range:Mini50 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:560023 Series CTX50 Unsealed Receptacle Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Pbt; Product Range Molex - 42Y1378 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Pbt; Product Range Molex
42Y1378
Rcpt Connector Housing, Pbt; Product Range Molex 42Y1378
RCPT CONNECTOR HOUSING, PBT; Product Range:Mini50 Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:560023 Series CTX50 Unsealed Receptacle Terminals RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, PBT; Product Range:Mini50 Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2mm; For Use With:560023 Series CTX50 Unsealed Receptacle Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42Y1378
Product Name Rcpt Connector Housing, Pbt; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details