Molex Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex 34824-0125

Description
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex - 28X1544 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex
28X1544
Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex 28X1544
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:Mini50 34824 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex CTX50 560023 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28X1544
Product Name Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details