Molex Rectangular Connectors - 0347930080 347930080

Description
Manufacturer: Molex, LLC Win Source Part Number: 849105-0347930080 Series: Mini50 34793 Features: Connector Header position Package: Tray Family Name: 034793 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034793-0080, 34793-0080, 347930080, WM8743
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849105-0347930080 Series: Mini50 34793 Features: Connector Header position Package: Tray Family Name: 034793 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034793-0080, 34793-0080, 347930080, WM8743
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0347930080 - 849105-0347930080 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0347930080
849105-0347930080
Rectangular Connectors - 0347930080 849105-0347930080
Manufacturer: Molex, LLC Win Source Part Number: 849105-0347930080 Series: Mini50 34793 Features: Connector Header position Package: Tray Family Name: 034793 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 034793-0080, 34793-0080, 347930080, WM8743

Manufacturer: Molex, LLC
Win Source Part Number: 849105-0347930080
Series: Mini50 34793
Features: Connector Header position
Package: Tray
Family Name: 034793
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1080
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 034793-0080, 34793-0080, 347930080, WM8743

Buy Now Datasheet
Connectors - 347930080 - ODG (Origin Data Global)
Shenzhen, China
Connectors
347930080
Connectors 347930080
1x8P 8P 1 2mm 8 Bend insert Push-Pull,P=2mm Wire To Board Connector ROHS

1x8P 8P 1 2mm 8 Bend insert Push-Pull,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 849105-0347930080 347930080
Product Name Rectangular Connectors - 0347930080 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Barrier Blocks - 1920-1880-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers